Texas Instruments OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDRG4

Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier - OPA2379AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier
OPA2379AIDRG4
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDRG4
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4 - 082000-OPA2379AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4
082000-OPA2379AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4 082000-OPA2379AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 082000-OPA2379AIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082000-OPA2379AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 90kHz 1.8V 5.5V Operational Amplifier IC
687-OPA2379AIDRG4
Dual 90kHz 1.8V 5.5V Operational Amplifier IC 687-OPA2379AIDRG4
Dual Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, 5mA, 8-SOIC Product overview: OPA2379AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, 5mA, 8-SOIC Product overview: OPA2379AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2379AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2379AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2379AIDRG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2379AIDRG4
Operational Amplifiers - Op Amps OPA2379AIDRG4
Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2379AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2379AIDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AIDRG4
Instrumentation, OP Amps, Buffer Amps OPA2379AIDRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2379AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2379AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2379AIDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2379AIDRG4 082000-OPA2379AIDRG4 687-OPA2379AIDRG4 OPA2379AIDRG4-ND OPA2379AIDRG4 OPA2379AIDRG4 OPA2379AIDRG4 OPA2379AIDRG4
Product Name OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDRG4 Dual 90kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data