1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 026064-OPA2364AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: OPA2364
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Alternative Parts (Cross-Reference): MAX4491AUA-T; MAX4075AGEUA-T; MAX4274CAEUA-T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 85mA, VSSOP Product overview: OPA2364AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDGKR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2364AIDGKR | 026064-OPA2364AIDGKR | 687-OPA2364AIDGKR | OPA2364AIDGKR | 296-39118-6-ND | OPA2364AIDGKR | OPA2364AIDGKR | OPA2364AIDGKR | OPA2364AIDGKR | OPA2364AIDGKR |
| Product Name | OPA2364 1.8V, High CMR, RRIO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKR | 7MHz 5.5V 85mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.9000 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 74 dB |