Texas Instruments OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2350EA/2K5G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA2350EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA2350EA/2K5G4
OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2350EA/2K5G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 38MHz 22V Operational Amplifier IC
687-OPA2350EA/2K5G4
Dual 38MHz 22V Operational Amplifier IC 687-OPA2350EA/2K5G4
Dual Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs Slew Rate, VSSOP Product overview: OPA2350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 38MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 38MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2350EA/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs Slew Rate, VSSOP Product overview: OPA2350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 38MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 38MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2350EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2350EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2350EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2350EA/2K5G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 - 081995-OPA2350EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4
081995-OPA2350EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 081995-OPA2350EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 081995-OPA2350EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081995-OPA2350EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2350EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2350EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2350EA/2K5G4
High Speed Operational Amplifiers OPA2350EA/2K5G4
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2350EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2350EA/2K5G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2350EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2350EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2350EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2350EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2350EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2350EA/2K5G4 687-OPA2350EA/2K5G4 OPA2350EA/2K5G4-ND 081995-OPA2350EA/2K5G4 OPA2350EA/2K5G4 OPA2350EA/2K5G4 OPA2350EA/2K5G4 OPA2350EA/2K5G4 OPA2350EA/2K5G4
Product Name OPA2350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Dual 38MHz 22V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2350EA/2K5G4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 volts 2.7 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details