The OPA2333AIDGKTG4 is a dual precision operational amplifier from Texas Instruments, designed for low-voltage applications with a supply range of 1.8V to 5.5V. It features a low offset voltage of 10 OºV maximum and a zero-drift specification of 0.05 OºV/°C maximum, ensuring high accuracy over temperature variations. The device operates with a quiescent current of only 17 OºA, making it suitable for battery-powered applications. It offers rail-to-rail input and output capabilities, allowing for a common-mode range that extends 100 mV beyond the supply rails, and outputs that swing within 50 mV of the rails. The OPA2333 is available in an 8-pin VSSOP package and is rated for operation across a temperature range of -40°C to 125°C, making it ideal for various applications including medical instrumentation, electronic scales, and transducer interfacing.
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
2-Ch CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8-5.5V, VSSOP Product overview: OPA2333AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDGKTG4 can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 790980-OPA2333AIDGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDGKTG4 | 687-OPA2333AIDGKTG4 | OPA2333AIDGKTG4-ND | 790980-OPA2333AIDGKTG4 | OPA2333AIDGKTG4 | OPA2333AIDGKTG4 | 815-OPA2333AIDGKTG4 | OPA2333AIDGKTG4 | OPA2333AIDGKTG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | 350kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKTG4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | ||||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||
| Quiescent Current (IQ) | 25 microamps | ||||||||
| CMRR | 106 dB |