Texas Instruments OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNRG4

Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier - OPA2369AIDCNRG4 - Texas Instruments
Dallas, TX, United States
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier
OPA2369AIDCNRG4
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNRG4
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC
687-OPA2369AIDCNRG4
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC 687-OPA2369AIDCNRG4
Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2369AIDCNRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2369AIDCNRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2369AIDCNRG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4 - 060854-OPA2369AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4
060854-OPA2369AIDCNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4 060854-OPA2369AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 060854-OPA2369AIDCNR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 700nA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 12kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060854-OPA2369AIDCNRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 700nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNRG4
Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2369AIDCNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2369AIDCNRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2369AIDCNRG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNRG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2369AIDCNRG4
Operational Amplifiers - Op Amps OPA2369AIDCNRG4
Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2369AIDCNRG4 687-OPA2369AIDCNRG4 OPA2369AIDCNRG4-ND 060854-OPA2369AIDCNRG4 OPA2369AIDCNRG4 OPA2369AIDCNRG4 OPA2369AIDCNRG4 OPA2369AIDCNRG4
Product Name OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier Dual 1.8V 12kHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNRG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.7500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF11705 22-V Supply, 10+1 Channel Gamma Correction Buffer - BUF11705AIPWPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 7 to 22 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers