Texas Instruments OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA244PAG4

Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-PDIP
Request a Quote Datasheet
Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series - OPA244PAG4 - Texas Instruments
Dallas, TX, United States
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series
OPA244PAG4
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA244PAG4
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-PDIP

MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA244PAG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA244PAG4-ND
Instrumentation, Op Amps, Buffer Amps OPA244PAG4-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244PAG4 - 1084743-OPA244PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244PAG4
1084743-OPA244PAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244PAG4 1084743-OPA244PAG4
Manufacturer: Texas Instruments Win Source Part Number: 1084743-OPA244PAG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084743-OPA244PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
430kHz 18V Operational Amplifier IC
687-OPA244PAG4
430kHz 18V Operational Amplifier IC 687-OPA244PAG4
1-Ch Op Amp, 430kHz BW, 18V, Bipolar, 8-PDIP Product overview: OPA244PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244PAG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 430kHz BW, 18V, Bipolar, 8-PDIP Product overview: OPA244PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244PAG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA244PAG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA244PAG4
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA244PAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA244PAG4
Instrumentation, OP Amps, Buffer Amps OPA244PAG4
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA244PAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA244PAG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA244PAG4
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA244PAG4 OPA244PAG4-ND 1084743-OPA244PAG4 687-OPA244PAG4 OPA244PAG4 OPA244PAG4 OPA244PAG4
Product Name OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244PAG4 430kHz 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.6 to 36 volts 2.2 to 36 volts 18 volts 2.2 volts
VOS 1.5 millivolts 0.7000 millivolts 0.7000 millivolts
Quiescent Current (IQ) 60 microamps
CMRR 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers