The OPA2677 is a dual, wideband, high output current operational amplifier designed for applications such as xDSL line driving, cable modem driving, and broadband video line driving. It is available in SO-8, HSOP-8 PowerPAD, and QFN-16 packages, with a specified operating temperature range of -40°C to +85°C. The device supports single +5V to +12V or dual ±2.5V to ±6V supplies, delivers up to 500mA output current, and provides a unity-gain bandwidth of 220MHz. It features a slew rate of 1800V/µs on ±6V supplies and low quiescent current of 18mA per channel. The OPA2677 is thermally optimized with exposed pads on HSOP-8 and QFN-16 packages, requiring connection to the negative supply for thermal performance.
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677UG4 | OPA2677UG4-ND | OPA2677UG4 | OPA2677UG4 |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | |||
| Supply Voltage (VS) | 5 to 12 volts | |||
| VOS | 5.5 millivolts | 0.8000 millivolts | ||
| Quiescent Current (IQ) | 19500 microamps |