1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOT-23
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
2-Ch CMOS Op Amp, 70kHz BW, 1uA, Rail-to-Rail, SSOP Product overview: OPA2349EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 1uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 1uA, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349EA/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233500-OPA2349EA/25
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 70°C
Package: SOT-23-8
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Family Name: OPA2349
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Output Current per Channel: 8mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 70kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4353EKA; MAX4353EKA+; MAX9912EKA;
Introduction Date: June 05, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier
IC, OP-AMP GP R-R 70KHZ SOT23-8; No. of Amplifiers:2 Amplifier; Bandwidth:70kHz; Slew Rate:0.02V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2349EA/250 | OPA2349EACT-ND | 687-OPA2349EA/250 | 1233500-OPA2349EA/250 | OPA2349EA/250 | 28AH4510 | OPA2349EA/250 | OPA2349EA/250 | OPA2349EA/250 | OPA2349EA/250 |
| Product Name | OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 70kHz 1uA SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA/250 | Operational Amplifiers - Op Amps | Ic, Op-Amp Gp R-R 70Khz Sot23-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | ||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2 microamps | |||||||||
| CMRR | 52 dB |