Texas Instruments OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit OPA2674I-14DRG4

Description
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit - OPA2674I-14DRG4 - Texas Instruments
Dallas, TX, United States
OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit
OPA2674I-14DRG4
OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit OPA2674I-14DRG4
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85

Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4 - 082001-OPA2674I-14DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4
082001-OPA2674I-14DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4 082001-OPA2674I-14DRG4
Manufacturer: Texas Instruments Win Source Part Number: 082001-OPA2674I-14DR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 260MHz Amplifier Type: Current Feedback Slew Rate: 2000 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 18mA Channel Output Current: 500mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082001-OPA2674I-14DRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2674I-14DRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2674I-14DRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2674I-14DRG4-ND
Current Feedback Amplifier 2 Circuit 14-SOIC

Current Feedback Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2.08GHz 260MHz 500mA Operational Amplifier IC
687-OPA2674I-14DRG4
Dual 2.08GHz 260MHz 500mA Operational Amplifier IC 687-OPA2674I-14DRG4
Dual Op Amp, 2.08GHz GBW, 260MHz BW, 500mA Output, 14-SOIC Product overview: OPA2674I-14DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.08GHz, 260MHz, 500mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.08GHz, 260MHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2674I-14DRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.08GHz GBW, 260MHz BW, 500mA Output, 14-SOIC Product overview: OPA2674I-14DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.08GHz, 260MHz, 500mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.08GHz, 260MHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2674I-14DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2674I-14DRG4
Instrumentation, OP Amps, Buffer Amps OPA2674I-14DRG4
Current Feedback Amplifier 2 Circuit 14-SOIC

Current Feedback Amplifier 2 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2674I-14DRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2674I-14DRG4
IC OPAMP CFA 2 CIRCUIT 14SOIC

IC OPAMP CFA 2 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2674I-14DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2674I-14DRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2674I-14DRG4
IC OPAMP CFA 2 CIRCUIT 14SOIC

IC OPAMP CFA 2 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2674I-14DRG4
High Speed Operational Amplifiers OPA2674I-14DRG4
High Speed Operational Amplifiers Dual Wideband High Output Current

High Speed Operational Amplifiers Dual Wideband High Output Current

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2674I-14DRG4 082001-OPA2674I-14DRG4 OPA2674I-14DRG4-ND 687-OPA2674I-14DRG4 OPA2674I-14DRG4 OPA2674I-14DRG4 OPA2674I-14DRG4 OPA2674I-14DRG4
Product Name OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674I-14DRG4 Instrumentation, Op Amps, Buffer Amps Dual 2.08GHz 260MHz 500mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts 5 volts
VOS 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 19200 microamps
Unlock Full Specs
to access all available technical data