e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SOIC
20MHz CMOS Op Amp, 2-Ch, 15uV Vos, 86dB CMRR, 40mA Out Product overview: OPA2727AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2727AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233589-OPA2727AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD8008ARZ-REEL7; OPA2684IDG4; OPA2682U; OPA2727AID;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers e-trim(TM)20MHz Hi Prec CMOS Op Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
e-trim?20MHz, High Precision CMOS Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2727AID | 687-OPA2727AID | 1233589-OPA2727AID | 296-33473-5-ND | OPA2727AID | OPA2727AID | OPA2727AID | 815-OPA2727AID |
| Product Name | OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier | 20MHz 40mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AID | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | e-trim?20MHz, High Precision CMOS Operational Amplifier 8-SOIC -40 to 85 |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 12 volts | 5 volts | ||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 6500 microamps | |||||||
| CMRR | 94 dB |