Dual Wideband, High-Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233551-OPA2613ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 200μV
Family Name: OPA2613
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 350mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 125MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): AD8002ARM; AD8002ARM-REEL7; AD8002AN;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Dual Op Amp, 230MHz BW, 350mA Output, 2.5-12V Supply, 8-SOIC Product overview: OPA2613ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 230MHz, 350mA, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 230MHz, 350mA, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2613ID can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual Wideband Hi-Output Current
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2613ID | 296-16916-5-ND | OPA2613ID | 1233551-OPA2613ID | 687-OPA2613ID | OPA2613ID | OPA2613ID | OPA2613ID | OPA2613ID |
| Product Name | OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613ID | Dual 230MHz 350mA 12V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 12 volts | 5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 6500 microamps |