Dual, Wideband, Low Power, Current Feedback Operational Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Operational Amplifier, 2 Func, 3200uV Offset-Max, BIPolar, PDSO8
Dual 1.5GHz Op Amp, Current Feedback, 1700V/µs Slew Rate, 8-SOIC Product overview: OPA2694ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5GHz, 1700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5GHz, 1700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2694ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060866-OPA2694ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 1.5GHz
Amplifier Type: Current Feedback
Slew Rate: 1700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 12.6 V, ±3.5 V to 6.3 V
Operating Supply Current: 11.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 8SOIC
High Speed Operational Amplifiers Dual Wideband Lo-Pwr Current Feedback
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2694ID | 296-17883-ND | OPA2694ID | 687-OPA2694ID | 060866-OPA2694ID | OPA2694ID | OPA2694ID | OPA2694ID | OPA2694ID |
| Product Name | OPA2694 Dual, Wideband, Low Power, Current Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.5GHz 1700V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2694ID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 7 to 12.6 volts | 12.6 volts | 7 to 12.6 volts | ||||||
| VOS | 3.2 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 5800 microamps |