The OPA2674IDR is a dual wideband operational amplifier with high output current and current limiting, housed in an 8-pin SOIC package. It operates from a single +12V supply with a quiescent current of 18mA total, delivering up to 500mA output current and a voltage swing of ±5.0V into a 100Ω load. The device is unity-gain stable with a bandwidth of 250MHz and a slew rate of 2000V/µs. It features programmable power control only in the SO-14 variant, which this part does not include. The package operates from -40°C to +85°C and meets HBM ESD tolerance of 2000V and CDM of 1000V.
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 8-SOIC -40 to 85
Dual Op Amp, 260MHz BW, 2.08GHz GBW, 500mA Out, 8-SOIC Product overview: OPA2674IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 2.08GHz, 500mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 2.08GHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2674IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004237-OPA2674IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual Wideband High Output Current
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2674IDR | 687-OPA2674IDR | 004237-OPA2674IDR | OPA2674IDR-ND | OPA2674IDR | OPA2674IDR | OPA2674IDR | OPA2674IDR |
| Product Name | OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit | Dual 260MHz 2.08GHz 500mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674IDR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 12 volts | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 19200 microamps |