Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKR

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AIDGKR
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKR
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31702-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31702-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31702-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31702-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31702-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31702-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31702-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31702-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31702-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Dual 200MHz 360V 5.5V Operational Amplifier IC - 687-OPA2356AIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 200MHz 360V 5.5V Operational Amplifier IC
687-OPA2356AIDGKR
Dual 200MHz 360V 5.5V Operational Amplifier IC 687-OPA2356AIDGKR
200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKR can be used for catalog matching and distributor lookup.

200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR - 1084706-OPA2356AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR
1084706-OPA2356AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR 1084706-OPA2356AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1084706-OPA2356AIDGK R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Family Name: OPA2356 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Alternative Parts (Cross-Reference): OPA2356AQDGKRQ1; MAX4075BEEUA; MAX4274BLEUA-T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1084706-OPA2356AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA2356
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Alternative Parts (Cross-Reference): OPA2356AQDGKRQ1; MAX4075BEEUA; MAX4274BLEUA-T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AIDGKR
High Speed Operational Amplifiers OPA2356AIDGKR
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AIDGKR 296-31702-1-ND 687-OPA2356AIDGKR 1084706-OPA2356AIDGKR OPA2356AIDGKR OPA2356AIDGKR OPA2356AIDGKR OPA2356AIDGKR OPA2356AIDGKR
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Instrumentation, Op Amps, Buffer Amps Dual 200MHz 360V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC56321MX - Rochester Electronics
Specs
Package Type PDSO8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers