The OPA2322-Q1 is a dual-channel, automotive-grade CMOS operational amplifier with a 20 MHz gain bandwidth, 8.5 nV/√Hz input voltage noise at 1 kHz, and a 10 V/μs slew rate, designed for low-power, single-supply applications. It operates from 1.8 V to 5.5 V with a quiescent current of 1.5 mA per channel and features rail-to-rail input and output. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is qualified for Automotive applications with AEC-Q100 compliance, operating from -40°C to +125°C. It has an H3A HBM ESD classification and C5 CDM ESD classification.
Automotive 20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 888097-OPA2322AQDGKR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2322
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43263-6, -296-43263-1-ND, 296-43263-1, 296-43263-2, OPA2322AQDGKRQ1-ND
20MHz 2-Ch CMOS Op Amp, 1.8V-5.5V, 90dB CMRR, VSSOP Product overview: OPA2322AQDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322AQDGKRQ1 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Auto 20MHz 1.8V RRIO CMOS Op Amp
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2322AQDGKRQ1 | 888097-OPA2322AQDGKRQ1 | 687-OPA2322AQDGKRQ1 | 296-43263-2-ND | OPA2322AQDGKRQ1 | OPA2322AQDGKRQ1 | OPA2322AQDGKRQ1 | OPA2322AQDGKRQ1 | OPA2322AQDGKRQ1 |
| Product Name | OPA2322-Q1 Automotive 20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322AQDGKRQ1 | 20MHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||
| CMRR | 90 dB |