Texas Instruments OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320AIDRGT

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-SON -40 to 125
Request a Quote Datasheet
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA2320AIDRGT - Texas Instruments
Dallas, TX, United States
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA2320AIDRGT
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320AIDRGT
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-SON -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-SON -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT - 1084653-OPA2320AIDRGT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT
1084653-OPA2320AIDRGT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT 1084653-OPA2320AIDRGT
Manufacturer: Texas Instruments Win Source Part Number: 1084653-OPA2320AIDRG T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.45mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084653-OPA2320AIDRGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.45mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 20MHz 1.45mA Operational Amplifier IC - 687-OPA2320AIDRGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20MHz 1.45mA Operational Amplifier IC
687-OPA2320AIDRGT
Dual 20MHz 1.45mA Operational Amplifier IC 687-OPA2320AIDRGT
Dual Op Amp, 20MHz, 1.45mA, 100dB CMRR, CMOS, SON Product overview: OPA2320AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 1.45mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 1.45mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320AIDRGT can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 1.45mA, 100dB CMRR, CMOS, SON Product overview: OPA2320AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 1.45mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 1.45mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320AIDRGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28361-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28361-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28361-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28361-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28361-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28361-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28361-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28361-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28361-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2320AIDRGT
Instrumentation, OP Amps, Buffer Amps OPA2320AIDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2320AIDRGT
Precision Amplifiers OPA2320AIDRGT
Precision Amplifiers Prec,20MHz,0.9pA Ib RRIO,CMOS Op Amp

Precision Amplifiers Prec,20MHz,0.9pA Ib RRIO,CMOS Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2320AIDRGT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2320AIDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2320AIDRGT
Instrumentation, OP Amps, Buffer Amps OPA2320AIDRGT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2320AIDRGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2320AIDRGT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2320AIDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2320AIDRGT 1084653-OPA2320AIDRGT 687-OPA2320AIDRGT 296-28361-1-ND OPA2320AIDRGT OPA2320AIDRGT OPA2320AIDRGT OPA2320AIDRGT OPA2320AIDRGT
Product Name OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGT Dual 20MHz 1.45mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
LM124A Quadruple Operational Amplifier - 7704302DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers