2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers 8-SOIC
50MHz Op Amp, 2.2V-5.5V, 2-Ch, Rail-to-Rail, 8-SOIC Product overview: OPA2365AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2365AIDG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1260453-OPA2365AIDG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 25V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 100 µV
Current - Supply: 4.6mA (x2 Channels)
Current - Output / Channel: 65 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA2365
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 50MHz Single Supply Rail-to-Rail OP Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2365AIDG4 | 687-OPA2365AIDG4 | OPA2365AIDG4-ND | 1260453-OPA2365AIDG4 | OPA2365AIDG4 | OPA2365AIDG4 | OPA2365AIDG4 | OPA2365AIDG4 |
| Product Name | OPA2365 2.2V, 50MHz, Low-Noise Single-Supply Rail-to-Rail Operational Amplifiers | 50MHz 2.2V 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | |||||
| Quiescent Current (IQ) | 5000 microamps | |||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | |||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs |