The OPA2336P is a dual-channel, single-supply, microPower CMOS operational amplifier designed for battery-powered applications. It operates from a minimum voltage of 2.1V and is specified from -40°C to +85°C, with an operating range extending from -55°C to +125°C. The amplifier features a quiescent current of 20 µA per channel at +25°C, a maximum input offset voltage of 125 µV, rail-to-rail output swing within 3 mV of the supply rails with a 100 kΩ load, and a gain-bandwidth product of 100 kHz. It is packaged in a DIP-8 surface-mount format with a thermal resistance of 100 °C/W.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-PDIP -40 to 85
Operational Amplifier, 2 Func, 125uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 2 Func, 125uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
OPA2336 SINGLE-SUPPLY, MICROPOWE Product overview: OPA2336P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233486-OPA2336P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336P | OPA2336P | OPA2336P-ND | 687-OPA2336P | 1233486-OPA2336P | OPA2336P | OPA2336P | OPA2336P | OPA2336P |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336P | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 5.5 volts | |||||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | |||||||
| Quiescent Current (IQ) | 32 microamps | ||||||||
| CMRR | 80 dB |