Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
Dual Op Amp, 20MHz, 40uV Vos, 0.2pA Ib, RRIO, VSSOP Product overview: OPA2320SAIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320SAIDGSR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1233472-OPA2320SAIDG
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 10VSSOP
Precision Amplifiers Prec 20MHz 0.9pA RRIO CMOS Op Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2320SAIDGSR | 687-OPA2320SAIDGSR | 296-40455-2-ND | 1233472-OPA2320SAIDGSR | OPA2320SAIDGSR | OPA2320SAIDGSR | OPA2320SAIDGSR | OPA2320SAIDGSR | OPA2320SAIDGSR |
| Product Name | OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier | Dual 20MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGSR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||
| VOS | 0.1500 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 100 dB |