Manufacturer: Texas Instruments
Win Source Part Number: 807338-OPA2626IDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 115V/μs
Gain Bandwidth Product: 120MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 100μV
Current - Supply: 2.2mA
Current - Output / Channel: 130mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Dual Op Amp, 1200MHz, 115V/µs, 8-Pin, V-FB, Auto Temp Product overview: OPA2626IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1200MHz, 115V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1200MHz, 115V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2626IDGKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers High-Bandwidth, High-Precision, Low THD+N, 16-Bit and 18-Bit ADC Drivers 8-VSSOP -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 807338-OPA2626IDGKR | 687-OPA2626IDGKR | 296-48628-6-ND | OPA2626IDGKR | OPA2626IDGKR | OPA2626IDGKR | OPA2626IDGKR | OPA2626IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2626IDGKR | Dual 1200MHz 115V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 2.2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| VOS | 0.1000 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| IBIAS | 4 µA | 2 µA | 2 µA | |||||
| GBW | 120 MHz | 120 MHz | 120 MHz |