Texas Instruments OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA244UA/2K5

Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet
Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series - OPA244UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series
OPA244UA/2K5
OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA244UA/2K5
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC

MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46157-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46157-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46157-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46157-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46157-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46157-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46157-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46157-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46157-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
430kHz 18V 60uA SOIC Operational Amplifier IC
687-OPA244UA/2K5
430kHz 18V 60uA SOIC Operational Amplifier IC 687-OPA244UA/2K5
1-Ch Op Amp, 430kHz GBW, 18V, 60uA, 8-SOIC, -40 to 85C Product overview: OPA244UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 60uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 60uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244UA/2K5 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 430kHz GBW, 18V, 60uA, 8-SOIC, -40 to 85C Product overview: OPA244UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 60uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 60uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 - 060859-OPA244UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5
060859-OPA244UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 060859-OPA244UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 060859-OPA244UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060859-OPA244UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA244UA/2K5
Operational Amplifiers - Op Amps OPA244UA/2K5
Operational Amplifiers - Op Amps MicroPower Single-Supply

Operational Amplifiers - Op Amps MicroPower Single-Supply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA244UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA244UA/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85 - 815-OPA244UA/2K5 - Utmel Electronic Limited
Hong Kong, China
MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85
815-OPA244UA/2K5
MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85 815-OPA244UA/2K5
MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85

MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA244UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA244UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA244UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA244UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA244UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA244UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA244UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA244UA/2K5 296-46157-1-ND 687-OPA244UA/2K5 060859-OPA244UA/2K5 OPA244UA/2K5 OPA244UA/2K5 815-OPA244UA/2K5 OPA244UA/2K5 OPA244UA/2K5 OPA244UA/2K5
Product Name OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps 430kHz 18V 60uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA/2K5 Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps MicroPower Single-Supply Operational Amplifier MicroAmplifier? Series 8-SOIC -40 to 85 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.6 to 36 volts 18 volts 2.2 to 36 volts 7.5 volts 2.2 volts
VOS 1.5 millivolts 0.7000 millivolts 0.7000 millivolts 1.5 millivolts 0.7000 millivolts
Quiescent Current (IQ) 60 microamps
CMRR 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC414AJE-TR13 - 1029412-CLC414AJE-TR13 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 10 milliamps
VOS 2 millivolts
View Details
5 suppliers