Texas Instruments OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series OPA2336E/2K5G4

Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series - OPA2336E/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series
OPA2336E/2K5G4
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series OPA2336E/2K5G4
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85

Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2336E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2336E/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2336E/2K5G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
100kHz 5.5V Operational Amplifier IC - 687-OPA2336E/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 5.5V Operational Amplifier IC
687-OPA2336E/2K5G4
100kHz 5.5V Operational Amplifier IC 687-OPA2336E/2K5G4
2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 5.5V, VSSOP Product overview: OPA2336E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336E/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 5.5V, VSSOP Product overview: OPA2336E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4 - 209448-OPA2336E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4
209448-OPA2336E/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4 209448-OPA2336E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209448-OPA2336E/2K5G 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 20μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 100kHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209448-OPA2336E/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2336E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2336E/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2336E/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2336E/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2336E/2K5G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2336E/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2336E/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
IC OPAMP GP 100KHZ RRO 8VSSOP - 815-OPA2336E/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 100KHZ RRO 8VSSOP
815-OPA2336E/2K5G4
IC OPAMP GP 100KHZ RRO 8VSSOP 815-OPA2336E/2K5G4
IC OPAMP GP 100KHZ RRO 8VSSOP

IC OPAMP GP 100KHZ RRO 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2336E/2K5G4
Operational Amplifiers - Op Amps OPA2336E/2K5G4
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA2336E/2K5G4 OPA2336E/2K5G4-ND 687-OPA2336E/2K5G4 209448-OPA2336E/2K5G4 OPA2336E/2K5G4 OPA2336E/2K5G4 OPA2336E/2K5G4 815-OPA2336E/2K5G4 OPA2336E/2K5G4
Product Name OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series Instrumentation, Op Amps, Buffer Amps 100kHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/2K5G4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 100KHZ RRO 8VSSOP Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 volts
VOS 0.1250 millivolts 0.0600 millivolts 0.0600 millivolts
Quiescent Current (IQ) 32 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers