0.05uV/degC (max) single-supply CMOS Operational Amplifier, Zero-Drift Series 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1084782-OPA2734AIDGS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.6MHz BW, 1uV Vos, CMOS, VSSOP Product overview: OPA2734AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2734AIDGST can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5uV Offset-Max, CMOS, PDSO10
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifiers - Op Amps 0.05uV/dgC Sngl-Sply CMOS 0-Drift Series
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2734AIDGST | 1084782-OPA2734AIDGST | 687-OPA2734AIDGST | OPA2734AIDGST | 296-16769-2-ND | OPA2734AIDGST | OPA2734AIDGST | OPA2734AIDGST | OPA2734AIDGST |
| Product Name | OPA2734 0.05uV/degC (max) single-supply CMOS Operational Amplifier, Zero-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2734AIDGST | Dual 1.6MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | |||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |