DUAL, AUTOMOTIVE QUALIFIED, WIDE Product overview: OPA2388QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388QDGKRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260440-OPA2388QDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 250 µV
Current - Supply: 1.9mA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2388QDGKRQ1CT
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
DUAL, AUTOMOTIVE QUALIFIED, WIDE
DUAL, AUTOMOTIVE QUALIFIED, WIDE
DUAL, AUTOMOTIVE QUALIFIED, WIDE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2388QDGKRQ1 | 1260440-OPA2388QDGKRQ1 | 296-OPA2388QDGKRQ1CT-ND | OPA2388QDGKRQ1 | OPA2388QDGKRQ1 | OPA2388QDGKRQ1 | OPA2388QDGKRQ1 |
| Product Name | Automotive Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | ||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | |
| Bandwidth | 10 MHz | 10 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |