Texas Instruments OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA2376AIDGKT

Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier - OPA2376AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier
OPA2376AIDGKT
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA2376AIDGKT
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125

Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26264-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26264-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26264-2-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26264-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26264-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26264-1-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26264-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26264-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26264-6-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Dual 5.5MHz 760uA 5.5V Operational Amplifier IC - 687-OPA2376AIDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5MHz 760uA 5.5V Operational Amplifier IC
687-OPA2376AIDGKT
Dual 5.5MHz 760uA 5.5V Operational Amplifier IC 687-OPA2376AIDGKT
Dual Op Amp, 5.5MHz BW, 25uV Vos, 760uA, 5.5V, MSOP Product overview: OPA2376AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz BW, 25uV Vos, 760uA, 5.5V, MSOP Product overview: OPA2376AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT - 1084726-OPA2376AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT
1084726-OPA2376AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT 1084726-OPA2376AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1084726-OPA2376AIDGK T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V Operating Supply Current: 760μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Medical, Portable Devices, Test & Measurement, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1084726-OPA2376AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Medical, Portable Devices, Test & Measurement, Sensing & Instrumentation

Buy Now Datasheet
Op Amps - 459386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459386
Op Amps 459386
Texas Instruments OPA2376AIDGKT

Texas Instruments OPA2376AIDGKT

Supplier's Site
Op Amps - 459386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459386P
Op Amps 459386P
Low Quiescent Current Op Amp OPA2376

Low Quiescent Current Op Amp OPA2376

Supplier's Site
Op Amps - 1218315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218315
Op Amps 1218315
Texas Instruments OPA2376AIDGKT

Texas Instruments OPA2376AIDGKT

Supplier's Site
Op Amp, Precision, L Noise, Dual; No. Of Amplifiers Texas Instruments - 28AH4524 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Precision, L Noise, Dual; No. Of Amplifiers Texas Instruments
28AH4524
Op Amp, Precision, L Noise, Dual; No. Of Amplifiers Texas Instruments 28AH4524
OP AMP, PRECISION, L NOISE, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, PRECISION, L NOISE, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2376AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2376AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2376AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKT
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2376AIDGKT
Precision Amplifiers OPA2376AIDGKT
Precision Amplifiers Prec Lo Noise Lo Quies Current Op Amp

Precision Amplifiers Prec Lo Noise Lo Quies Current Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2376AIDGKT 296-26264-2-ND 687-OPA2376AIDGKT 1084726-OPA2376AIDGKT 459386 459386P 28AH4524 OPA2376AIDGKT OPA2376AIDGKT OPA2376AIDGKT OPA2376AIDGKT OPA2376AIDGKT
Product Name OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 5.5MHz 760uA 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKT Op Amps Op Amps Op Amp, Precision, L Noise, Dual; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 3 to 5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
VOS 0.0250 millivolts 0.0050 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-88760022A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details