SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 790993-OPA2677IDDA
Series: SpeedPlus
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18mA
Manufacturer Package: 8-SO PowerPad
Output Current per Channel: 500mA
SR - Slew Rate: 2000 V/μs
GBP - Gain Bandwidth Product: 2GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): OPA2677IRGVT; OPA2677IRGVRG4; OPA2677IDDAR; OPA2677IDDA;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
250MHz Dual Op Amp, 500mA Output, 2GHz GBW, HSOP Product overview: OPA2677IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 500mA, 2GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 500mA, 2GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IDDA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO8
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
High Speed Operational Amplifiers SpdPlus(TM) Dual WB Hi Output Current
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677IDDA | 790993-OPA2677IDDA | 687-OPA2677IDDA | 296-33472-5-ND | OPA2677IDDA | OPA2677IDDA | OPA2677IDDA | OPA2677IDDA | OPA2677IDDA |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDA | Dual 250MHz 500mA 2GHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | |||||||
| VOS | 5.5 millivolts | 1 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 19500 microamps |