1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084666-OPA2333AIDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices
2ch Zero Drift Op Amp, 350kHz BW, 2uV Vos, 1.8V-5.5V, CMOS, 8-SOIC Product overview: OPA2333AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRG4 can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2333AIDRG4 | 1084666-OPA2333AIDRG4 | 687-OPA2333AIDRG4 | OPA2333AIDRG4-ND | OPA2333AIDRG4 | OPA2333AIDRG4 | OPA2333AIDRG4 | OPA2333AIDRG4 | 815-OPA2333AIDRG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRG4 | Dual 350kHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | |||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||
| Quiescent Current (IQ) | 25 microamps | ||||||||
| CMRR | 106 dB |