The OPA2363 is a dual-channel, 1.8-V, 7-MHz operational amplifier with rail-to-rail input and output, designed for single-supply operation. It is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm and operates over a temperature range of -40°C to +125°C. The device offers a typical CMRR of 90 dB, a slew rate of 5 V/µs, a maximum quiescent current of 750 µA per channel, and a maximum input offset voltage of 500 µV. It operates from a supply voltage of 1.8 V to 5.5 V.
1.8V, High CMR, RRIO Op Amp with Shutdown 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081996-OPA2363IDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO10
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, VSSOP Product overview: OPA2363IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363IDGSR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp w/Shutdown
IC CMOS 2 CIRCUIT 10VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2363IDGSR | 081996-OPA2363IDGSR | OPA2363IDGSR | 687-OPA2363IDGSR | 296-29413-2-ND | OPA2363IDGSR | OPA2363IDGSR | OPA2363IDGSR | OPA2363IDGSR |
| Product Name | OPA2363 1.8V, High CMR, RRIO Op Amp with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSR | 7MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 5.5 volts | |||||
| VOS | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 74 dB |