Win Source Part Number: 1357509-OPA2607IDR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: OPA2607
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 900µA (x2 Channels)
Current - Output / Channel: 60 mA
Number of Circuits: 2
-3db Bandwidth: 9 MHz
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 120 µV
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
Dual channel, low power, precision, 50-MHz decompensated CMOS op amp for cost sensitive systems 8-SOIC -40 to 125 Product overview: OPA2607IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357509-OPA2607IDR | 687-OPA2607IDR | 296-OPA2607IDRCT-ND | OPA2607IDR | OPA2607IDR | OPA2607IDR | OPA2607IDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power Dual SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
| VOS | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | 50 MHz | ||||
| Slew Rate | 24 V/µs | 24 V/µs | 2.40E-5 V/µs | 24 V/µs | 24 V/µs |