Texas Instruments OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347UA/2K5

Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier - OPA2347UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier
OPA2347UA/2K5
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347UA/2K5
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125

WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2347UATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2347UATR-ND
Instrumentation, Op Amps, Buffer Amps OPA2347UATR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2347UADKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2347UADKR-ND
Instrumentation, Op Amps, Buffer Amps OPA2347UADKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2347UACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2347UACT-ND
Instrumentation, Op Amps, Buffer Amps OPA2347UACT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350kHz 5.5V 20uA Operational Amplifier IC
687-OPA2347UA/2K5
350kHz 5.5V 20uA Operational Amplifier IC 687-OPA2347UA/2K5
2-Ch 350kHz CMOS Op Amp, Rail-to-Rail, 2.5-5.5V, 20uA Product overview: OPA2347UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347UA/2K5 can be used for catalog matching and distributor lookup.

2-Ch 350kHz CMOS Op Amp, Rail-to-Rail, 2.5-5.5V, 20uA Product overview: OPA2347UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 - 026048-OPA2347UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5
026048-OPA2347UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 026048-OPA2347UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026048-OPA2347UA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026048-OPA2347UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2347UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2347UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2347UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2347UA/2K5
Operational Amplifiers - Op Amps OPA2347UA/2K5
Operational Amplifiers - Op Amps Micropower Rail-to-Rail

Operational Amplifiers - Op Amps Micropower Rail-to-Rail

Buy Now Datasheet
IC OPAMP GP 350KHZ RRO 8SOIC - 815-OPA2347UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 350KHZ RRO 8SOIC
815-OPA2347UA/2K5
IC OPAMP GP 350KHZ RRO 8SOIC 815-OPA2347UA/2K5
IC OPAMP GP 350KHZ RRO 8SOIC

IC OPAMP GP 350KHZ RRO 8SOIC

Supplier's Site
Op-Amp, 350Khz, 0.17V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7798 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.17V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7798
Op-Amp, 350Khz, 0.17V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7798
OP-AMP, 350KHZ, 0.17V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.17V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-65°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.17V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.17V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-65°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2347UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2347UA/2K5
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2347UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2347UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2347UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2347UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2347UA/2K5 OPA2347UATR-ND 687-OPA2347UA/2K5 026048-OPA2347UA/2K5 OPA2347UA/2K5 OPA2347UA/2K5 815-OPA2347UA/2K5 26AJ7798 OPA2347UA/2K5 OPA2347UA/2K5 OPA2347UA/2K5
Product Name OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps 350kHz 5.5V 20uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps IC OPAMP GP 350KHZ RRO 8SOIC Op-Amp, 350Khz, 0.17V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 to 5.5 volts 2.3 volts 2.3 volts
VOS 6 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data