Texas Instruments OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit OPA2614ID

Description
Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit - OPA2614ID - Texas Instruments
Dallas, TX, United States
OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit
OPA2614ID
OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit OPA2614ID
Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85

Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA2614ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2614ID - 1233553-OPA2614ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2614ID
1233553-OPA2614ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2614ID 1233553-OPA2614ID
Manufacturer: Texas Instruments Win Source Part Number: 1233553-OPA2614ID Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 180MHz Amplifier Type: Voltage Feedback Current - Input Bias: 6μA Voltage - Input Offset: 200μV Family Name: OPA2614 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Output Current per Channel: 350mA SR - Slew Rate: 145 V/μs GBP - Gain Bandwidth Product: 290MHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): ZL40167/DCA; EL5236ISZ-T13; ZL40162/DCA1; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233553-OPA2614ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 200μV
Family Name: OPA2614
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 350mA
SR - Slew Rate: 145 V/μs
GBP - Gain Bandwidth Product: 290MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): ZL40167/DCA; EL5236ISZ-T13; ZL40162/DCA1;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17127-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17127-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17127-5-ND
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 250MHz 350mA SOIC Operational Amplifier IC
687-OPA2614ID
Dual 250MHz 350mA SOIC Operational Amplifier IC 687-OPA2614ID
Dual Op Amp, 250MHz GBW, 350mA Output, 8-SOIC Product overview: OPA2614ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 350mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 350mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2614ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 250MHz GBW, 350mA Output, 8-SOIC Product overview: OPA2614ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 350mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 350mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2614ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2614ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2614ID
Instrumentation, OP Amps, Buffer Amps OPA2614ID
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2614ID
High Speed Operational Amplifiers OPA2614ID
High Speed Operational Amplifiers Dual Hi-Gain Bndwdth Hi-Out- Current

High Speed Operational Amplifiers Dual Hi-Gain Bndwdth Hi-Out- Current

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2614ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2614ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2614ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2614ID OPA2614ID 1233553-OPA2614ID 296-17127-5-ND 687-OPA2614ID OPA2614ID OPA2614ID OPA2614ID
Product Name OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2614ID Instrumentation, Op Amps, Buffer Amps Dual 250MHz 350mA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 2 V/V
Supply Voltage (VS) 5 to 12 volts 12 volts 5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers