Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO8
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-HSOP Product overview: OPA2677H/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677H/2K5 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-HSOP
Manufacturer: Texas Instruments
Win Source Part Number: 004239-OPA2677H/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 8HSOP
IC OPAMP CFA 2 CIRCUIT 8HSOP
Current Feedback Amplifier 2 Circuit 8-HSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677H/2K5 | 687-OPA2677H/2K5 | OPA2677H/2K5-ND | 004239-OPA2677H/2K5 | OPA2677H/2K5 | OPA2677H/2K5 | OPA2677H/2K5 |
| Product Name | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677H/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; SOP8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOP; 8-HSOP | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 4 to 12.6 volts | 5 to 12 volts | 5 volts | ||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs |