Texas Instruments OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDRBT

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2333AIDRBT - Texas Instruments
Dallas, TX, United States
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2333AIDRBT
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDRBT
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19544-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19544-1-ND
Instrumentation, Op Amps, Buffer Amps 296-19544-1-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19544-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19544-6-ND
Instrumentation, Op Amps, Buffer Amps 296-19544-6-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19544-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19544-2-ND
Instrumentation, Op Amps, Buffer Amps 296-19544-2-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT - 026027-OPA2333AIDRBT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT
026027-OPA2333AIDRBT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT 026027-OPA2333AIDRBT
Manufacturer: Texas Instruments Win Source Part Number: 026027-OPA2333AIDRBT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 026027-OPA2333AIDRBT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Portable Devices

Buy Now Datasheet
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA2333AIDRBT
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA2333AIDRBT
2-Ch Precision Zero-Drift CMOS Op Amp, 350kHz BW, 1.8V-5.5V Product overview: OPA2333AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRBT can be used for catalog matching and distributor lookup.

2-Ch Precision Zero-Drift CMOS Op Amp, 350kHz BW, 1.8V-5.5V Product overview: OPA2333AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2333AIDRBT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2333AIDRBT
Operational Amplifiers - Op Amps OPA2333AIDRBT
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro POWER

Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro POWER

Buy Now Datasheet
Op-Amp, 350Khz, 0.16V/us, Son-8; No. Of Amplifiers Texas Instruments - 28AH4501 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Son-8; No. Of Amplifiers Texas Instruments
28AH4501
Op-Amp, 350Khz, 0.16V/us, Son-8; No. Of Amplifiers Texas Instruments 28AH4501
OP-AMP, 350KHZ, 0.16V/US, SON-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SON-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDRBT
Instrumentation, OP Amps, Buffer Amps OPA2333AIDRBT
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDRBT
Instrumentation, OP Amps, Buffer Amps OPA2333AIDRBT
IC OPAMP ZERO-DRIFT 2 CIRC 8SON

IC OPAMP ZERO-DRIFT 2 CIRC 8SON

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2333AIDRBT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2333AIDRBT
IC OPAMP ZERO-DRIFT 2 CIRC 8SON

IC OPAMP ZERO-DRIFT 2 CIRC 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2333AIDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2333AIDRBT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2333AIDRBT
IC OPAMP ZERO-DRIFT 2 CIRC 8SON

IC OPAMP ZERO-DRIFT 2 CIRC 8SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2333AIDRBT 296-19544-1-ND 026027-OPA2333AIDRBT 687-OPA2333AIDRBT OPA2333AIDRBT OPA2333AIDRBT 28AH4501 OPA2333AIDRBT OPA2333AIDRBT OPA2333AIDRBT OPA2333AIDRBT
Product Name OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBT 350kHz 1.8V 5.5V Operational Amplifier IC Operational Amplifiers - Op Amps Op-Amp, 350Khz, 0.16V/us, Son-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data