Texas Instruments OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2725AIDR

Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier - OPA2725AIDR - Texas Instruments
Dallas, TX, United States
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier
OPA2725AIDR
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2725AIDR
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125

Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29278-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29278-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29278-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29278-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29278-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29278-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29278-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29278-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29278-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR - 004256-OPA2725AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR
004256-OPA2725AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR 004256-OPA2725AIDR
Manufacturer: Texas Instruments Win Source Part Number: 004256-OPA2725AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 30 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.3mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004256-OPA2725AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 20MHz 12V 30V Operational Amplifier IC
687-OPA2725AIDR
Dual 20MHz 12V 30V Operational Amplifier IC 687-OPA2725AIDR
Dual Op Amp, 20MHz, 12V CMOS, 30V/µs Slew Rate, 8-SOIC Product overview: OPA2725AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 12V CMOS, 30V/µs Slew Rate, 8-SOIC Product overview: OPA2725AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2725AIDR
Instrumentation, OP Amps, Buffer Amps OPA2725AIDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2725AIDR
Instrumentation, OP Amps, Buffer Amps OPA2725AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2725AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2725AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2725AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2725AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2725AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2725AIDR
Operational Amplifiers - Op Amps OPA2725AIDR
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS

Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2725AIDR 296-29278-2-ND 004256-OPA2725AIDR 687-OPA2725AIDR OPA2725AIDR OPA2725AIDR OPA2725AIDR OPA2725AIDR OPA2725AIDR
Product Name OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDR Dual 20MHz 12V 30V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 4 to 12 volts 6 volts 3.5 volts
VOS 5 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 5500 microamps
CMRR 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers