Very Low Power, Dual Current Feedback Operational Amplifier 10-VSSOP -40 to 85
200MHz Dual Op Amp, 1.44GHz GBW, 51dB CMRR, VSSOP Product overview: OPA2683IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 1.44GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 1.44GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDGST can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, 145MHz Band Width, BIPolar, PDSO10
Current Feedback Amplifier 2 Circuit Differential 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084761-OPA2683IDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.88mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Very Lo Pwr Dual Crnt Feedback Op Amp
IC OPAMP CFA 2 CIRCUIT 10VSSOP
IC OPAMP CFA 2 CIRCUIT 10VSSOP
Current Feedback Amplifier 2 Circuit Differential 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2683IDGST | 687-OPA2683IDGST | OPA2683IDGST | 296-OPA2683IDGSTTR-ND | 1084761-OPA2683IDGST | OPA2683IDGST | OPA2683IDGST | OPA2683IDGST | OPA2683IDGST |
| Product Name | OPA2683 Very Low Power, Dual Current Feedback Operational Amplifier | Dual 200MHz 1.44GHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDGST | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | 5 to 12 volts | 12 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1030 microamps |