Automotive catalog 1.8V, 17uA, 2uV, microPOWER CMOS Zero-Drift Series Operational Amplifier 8-SOIC -40 to 125
2-Ch CMOS Op Amp, 350kHz GBW, 10uV Vos, 17uA, AEC-Q100 Product overview: OPA2333AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 17uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 17uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AQDRQ1 can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 809075-OPA2333AQDRQ1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Current - Supply: 17μA
Current - Output / Channel: 5mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: OPA2333
Operational Amplifiers - Op Amps 1.8V,17uA,2uV,micro Pwr CMOS 0-Drift Ser
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AQDRQ1 | 687-OPA2333AQDRQ1 | 296-24150-6-ND | 809075-OPA2333AQDRQ1 | OPA2333AQDRQ1 | OPA2333AQDRQ1 | OPA2333AQDRQ1 | OPA2333AQDRQ1 | OPA2333AQDRQ1 |
| Product Name | OPA2333-Q1 Automotive catalog 1.8V, 17uA, 2uV, microPOWER CMOS Zero-Drift Series Operational Amplifier | Automotive 350kHz 17uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AQDRQ1 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | ||||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 25 microamps | ||||||||
| CMRR | 106 dB |