The OPA2735 is a dual-channel, zero-drift CMOS operational amplifier designed for single-supply operation from 2.7V to 12V, with a maximum offset voltage of 5µV and a maximum drift of 0.05µV/°C. It is available in an MSOP-8 package, with a specified operating temperature range of −40°C to +85°C, and features rail-to-rail output swing within 50mV of the rails, a gain-bandwidth product of 1.6MHz, and a slew rate of 1.5V/µs. The device consumes a maximum quiescent current of 750µA per amplifier and includes a shutdown feature not applicable to this variant. The OPA2735AIDGKR variant uses a VSSOP (DGK) package with 8 pins and is supplied in tape and reel packaging.
0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series 8-VSSOP -40 to 85
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 004258-OPA2735AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Alternative Parts (Cross-Reference): LTC2051HVCMS8#PBF; OPA2735AIDGKRG4; OPA2735AIDGKT; OPA2735AIDGKR;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.6MHz GBW, 1uV Vos, 115dB CMRR, CMOS, VSSOP Product overview: OPA2735AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2735AIDGKR can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps 0.05uV/degC single- supply CMOS
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2735AIDGKR | 296-41362-1-ND | 004258-OPA2735AIDGKR | 687-OPA2735AIDGKR | OPA2735AIDGKR | OPA2735AIDGKR | OPA2735AIDGKR | OPA2735AIDGKR | OPA2735AIDGKR |
| Product Name | OPA2735 0.05uV/degC(max) single-supply CMOS Operational AMplifier, Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2735AIDGKR | Dual 1.6MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |