Texas Instruments OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320SAIDGST

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA2320SAIDGST - Texas Instruments
Dallas, TX, United States
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA2320SAIDGST
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320SAIDGST
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Dual 20MHz Operational Amplifier IC - 687-OPA2320SAIDGST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20MHz Operational Amplifier IC
687-OPA2320SAIDGST
Dual 20MHz Operational Amplifier IC 687-OPA2320SAIDGST
Dual Op Amp, 20MHz, 0.2pA Ib, 100dB CMRR, VSSOP Product overview: OPA2320SAIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320SAIDGST can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 0.2pA Ib, 100dB CMRR, VSSOP Product overview: OPA2320SAIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320SAIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST - 1084655-OPA2320SAIDGST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST
1084655-OPA2320SAIDGST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST 1084655-OPA2320SAIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1084655-OPA2320SAIDG ST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084655-OPA2320SAIDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48160-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48160-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48160-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48160-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48160-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48160-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2320SAIDGST
Instrumentation, OP Amps, Buffer Amps OPA2320SAIDGST
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2320SAIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2320SAIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2320SAIDGST
Precision Amplifiers OPA2320SAIDGST
Precision Amplifiers Prec 20MHz 0.9pA RRIO CMOS Op Amp

Precision Amplifiers Prec 20MHz 0.9pA RRIO CMOS Op Amp

Buy Now Datasheet
Op Amp, 20Mhz, 10V/us, 40000Uv, Vssop-10; No. Of Amplifiers Texas Instruments - 28AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 20Mhz, 10V/us, 40000Uv, Vssop-10; No. Of Amplifiers Texas Instruments
28AH4497
Op Amp, 20Mhz, 10V/us, 40000Uv, Vssop-10; No. Of Amplifiers Texas Instruments 28AH4497
OP AMP, 20MHZ, 10V/US, 40000UV, VSSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP AMP, 20MHZ, 10V/US, 40000UV, VSSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Op Amp, Precision, 20Khz, Vssop-10; No. Of Amplifiers Texas Instruments - 19X9931 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Precision, 20Khz, Vssop-10; No. Of Amplifiers Texas Instruments
19X9931
Op Amp, Precision, 20Khz, Vssop-10; No. Of Amplifiers Texas Instruments 19X9931
OP AMP, PRECISION, 20KHZ, VSSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

OP AMP, PRECISION, 20KHZ, VSSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2320SAIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2320SAIDGST
Integrated Circuits (ICs) - Linear - Amplifiers OPA2320SAIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2320SAIDGST 687-OPA2320SAIDGST 1084655-OPA2320SAIDGST 296-48160-1-ND OPA2320SAIDGST OPA2320SAIDGST OPA2320SAIDGST 28AH4497 OPA2320SAIDGST
Product Name OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Dual 20MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320SAIDGST Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Op Amp, 20Mhz, 10V/us, 40000Uv, Vssop-10; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers