Texas Instruments OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKT

Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier - OPA2354AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier
OPA2354AIDGKT
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKT
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Op Amps - 6604885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604885P
Op Amps 6604885P
Texas Instruments OPA2354AIDGKT

Texas Instruments OPA2354AIDGKT

Supplier's Site
Op Amps - 1625194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625194
Op Amps 1625194
Texas Instruments OPA2354AIDGKT

Texas Instruments OPA2354AIDGKT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26260-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26260-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26260-1-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26260-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26260-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26260-6-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26260-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26260-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26260-2-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT - 026058-OPA2354AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT
026058-OPA2354AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT 026058-OPA2354AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 026058-OPA2354AIDGKT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026058-OPA2354AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 250MHz 150V Operational Amplifier IC - 687-OPA2354AIDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250MHz 150V Operational Amplifier IC
687-OPA2354AIDGKT
Dual 250MHz 150V Operational Amplifier IC 687-OPA2354AIDGKT
250MHz Op Amp, Dual, CMOS, Rail-to-Rail, 150V/µs, 8-VSSOP Product overview: OPA2354AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKT can be used for catalog matching and distributor lookup.

250MHz Op Amp, Dual, CMOS, Rail-to-Rail, 150V/µs, 8-VSSOP Product overview: OPA2354AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKT
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKT
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2354AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2354AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2354AIDGKT
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKT
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2354AIDGKT
High Speed Operational Amplifiers OPA2354AIDGKT
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet
Opamp, Vfb, R-R, 100Mhz, 8Msop; No. Of Amplifiers Texas Instruments - 28AH4515 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Vfb, R-R, 100Mhz, 8Msop; No. Of Amplifiers Texas Instruments
28AH4515
Opamp, Vfb, R-R, 100Mhz, 8Msop; No. Of Amplifiers Texas Instruments 28AH4515
OPAMP, VFB, R-R, 100MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, VFB, R-R, 100MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2354AIDGKT 6604885P 1625194 296-26260-1-ND 026058-OPA2354AIDGKT 687-OPA2354AIDGKT OPA2354AIDGKT OPA2354AIDGKT OPA2354AIDGKT OPA2354AIDGKT OPA2354AIDGKT 28AH4515
Product Name OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKT Dual 250MHz 150V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Opamp, Vfb, R-R, 100Mhz, 8Msop; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 3 to 5 volts 2.5 to 5.5 volts 5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details