Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
1.5MHz Op Amp, SOT-23-5, 18V, General Purpose Product overview: OPA237NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237NA/3K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004217-OPA237NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Family Name: OPA237
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): ISL28177FHZ; MIC6211YM5TR; MIC6211BM5;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Sgl-Sply Op Amp MicroAmp(TM) Series
1.5MHz 8.5nA Single SOT-23-5 Precision OpAmps ROHS
OP-AMP, SINGLE, 1.5MHZ, 0.5V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, SURFACE MOUNT, BIPOLAR, 28 NV/SQRT HZ, 1.5 MHZ, 750 UV, 2.7V, 4 MA. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA237NA/3K | 296-26265-6-ND | 687-OPA237NA/3K | 004217-OPA237NA/3K | OPA237NA/3K | OPA237NA/3K | 52AH7352 | OPA237NA/3K | 17006165 | OPA237NA/3K | OPA237NA/3K | OPA237NA/3K |
| Product Name | OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 18V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237NA/3K | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Precision OpAmps | Op-Amp, Single, 1.5Mhz, 0.5V/us, Sot23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||||
| VOS | 0.7500 millivolts | 0.3500 millivolts | 0.3500 millivolts | 0.3500 millivolts | ||||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||||
| CMRR | 80 dB |