250MHz Op Amp, 2-Ch, 1.9GHz GBW, 820V/µs Slew, SOIC-8 Product overview: OPA2684IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 820V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 820V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2684IDR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1084764-OPA2684IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 780 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2684IDR | OPA2684IDR-ND | 1084764-OPA2684IDR | OPA2684IDR | OPA2684IDR | OPA2684IDR |
| Product Name | 250MHz 1.9GHz 820V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2684IDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 2.8 volts | |||
| Slew Rate | 820 V/µs | 780 V/µs | 780 V/µs | 780 V/µs | 7.80E-4 V/µs | |
| Bandwidth | 1900 MHz | 1900 MHz | 250 MHz | 250 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |