Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDGKT

Description
1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125
Request a Quote
Description
1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2364 is a dual-channel, 1.8-V, 7-MHz, rail-to-rail input and output operational amplifier designed for low-voltage, single-supply operation. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, and operates over a temperature range of -40°C to +125°C. The device offers a typical CMRR of 90 dB, a slew rate of 5 V/µs, a maximum input offset voltage of 500 µV, and a maximum quiescent current of 750 µA per channel. The output swing extends within 10 mV of the supply rails.

Datasheet Summary
Powered by GS/AI

The OPA2364 is a dual-channel, 1.8-V, 7-MHz, rail-to-rail input and output operational amplifier designed for low-voltage, single-supply operation. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, and operates over a temperature range of -40°C to +125°C. The device offers a typical CMRR of 90 dB, a slew rate of 5 V/µs, a maximum input offset voltage of 500 µV, and a maximum quiescent current of 750 µA per channel. The output swing extends within 10 mV of the supply rails.

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364AIDGKT
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AIDGKT
1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125

1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Op Amps - 4618661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618661
Op Amps 4618661
Texas Instruments OPA2364AIDGKT

Texas Instruments OPA2364AIDGKT

Supplier's Site
Op Amps - 4618661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618661P
Op Amps 4618661P
Texas Instruments OPA2364AIDGKT

Texas Instruments OPA2364AIDGKT

Supplier's Site
Op Amps - 1624246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1624246
Op Amps 1624246
Texas Instruments OPA2364AIDGKT

Texas Instruments OPA2364AIDGKT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT - 004210-OPA2364AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT
004210-OPA2364AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT 004210-OPA2364AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 004210-OPA2364AIDGKT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004210-OPA2364AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V Operational Amplifier IC
687-OPA2364AIDGKT
7MHz 5.5V Operational Amplifier IC 687-OPA2364AIDGKT
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, VSSOP Product overview: OPA2364AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDGKT can be used for catalog matching and distributor lookup.

2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, VSSOP Product overview: OPA2364AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13876-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13876-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13876-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13876-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13876-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13876-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13876-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13876-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13876-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2364AIDGKT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2364AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2364AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364AIDGKT
Operational Amplifiers - Op Amps OPA2364AIDGKT
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Op Amp, 7Mhz, 5V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 26AJ7800 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7Mhz, 5V/us, Vssop-8; No. Of Amplifiers Texas Instruments
26AJ7800
Op Amp, 7Mhz, 5V/us, Vssop-8; No. Of Amplifiers Texas Instruments 26AJ7800
OP AMP, 7MHZ, 5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP AMP, 7MHZ, 5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2364AIDGKT 4618661 4618661P 004210-OPA2364AIDGKT 687-OPA2364AIDGKT 296-13876-2-ND OPA2364AIDGKT OPA2364AIDGKT OPA2364AIDGKT OPA2364AIDGKT 26AJ7800
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AIDGKT 7MHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, 7Mhz, 5V/us, Vssop-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 3 to 5 volts 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts
VOS 0.9000 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data