Texas Instruments OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier OPA2322SAIDGST

Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier - OPA2322SAIDGST - Texas Instruments
Dallas, TX, United States
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier
OPA2322SAIDGST
OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier OPA2322SAIDGST
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125

20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 1.8V 5.5V Operational Amplifier IC
687-OPA2322SAIDGST
20MHz 1.8V 5.5V Operational Amplifier IC 687-OPA2322SAIDGST
20MHz CMOS Op Amp, 2-Ch, 1.8V-5.5V, 90dB CMRR, VSSOP Product overview: OPA2322SAIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322SAIDGST can be used for catalog matching and distributor lookup.

20MHz CMOS Op Amp, 2-Ch, 1.8V-5.5V, 90dB CMRR, VSSOP Product overview: OPA2322SAIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2322SAIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST - 1084658-OPA2322SAIDGST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST
1084658-OPA2322SAIDGST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST 1084658-OPA2322SAIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1084658-OPA2322SAIDG ST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084658-OPA2322SAIDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2322SAIDGSTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2322SAIDGSTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2322SAIDGSTCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2322SAIDGSTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2322SAIDGSTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2322SAIDGSTTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2322SAIDGSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2322SAIDGSTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2322SAIDGSTDKR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
 - OPA2322SAIDGST - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO10

Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO10

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2322SAIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2322SAIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2322SAIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2322SAIDGST
Integrated Circuits (ICs) - Linear - Amplifiers OPA2322SAIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2322SAIDGST
Operational Amplifiers - Op Amps OPA2322SAIDGST
Operational Amplifiers - Op Amps 20MHz Lo Noise 1.8V RRIO CMOS OP AMP

Operational Amplifiers - Op Amps 20MHz Lo Noise 1.8V RRIO CMOS OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2322SAIDGST
Instrumentation, OP Amps, Buffer Amps OPA2322SAIDGST
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Op Amp, 1.8V, 20Mhz, 10V/us, 10Msop; No. Of Amplifiers Texas Instruments - 29AH6948 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.8V, 20Mhz, 10V/us, 10Msop; No. Of Amplifiers Texas Instruments
29AH6948
Op Amp, 1.8V, 20Mhz, 10V/us, 10Msop; No. Of Amplifiers Texas Instruments 29AH6948
OP AMP, 1.8V, 20MHZ, 10V/US, 10MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 1.8V, 20MHZ, 10V/US, 10MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2322SAIDGST 687-OPA2322SAIDGST 1084658-OPA2322SAIDGST 296-OPA2322SAIDGSTCT-ND OPA2322SAIDGST OPA2322SAIDGST OPA2322SAIDGST OPA2322SAIDGST OPA2322SAIDGST 29AH6948
Product Name OPA2322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier 20MHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2322SAIDGST Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1.8V, 20Mhz, 10V/us, 10Msop; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers