Texas Instruments OPA234 Low Power, Precision Single-Supply Operational Amplifiers OPA234E/2K5

Description
Low Power, Precision Single-Supply Operational Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Low Power, Precision Single-Supply Operational Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA234 Low Power, Precision Single-Supply Operational Amplifiers - OPA234E/2K5 - Texas Instruments
Dallas, TX, United States
OPA234 Low Power, Precision Single-Supply Operational Amplifiers
OPA234E/2K5
OPA234 Low Power, Precision Single-Supply Operational Amplifiers OPA234E/2K5
Low Power, Precision Single-Supply Operational Amplifiers 8-VSSOP -40 to 125

Low Power, Precision Single-Supply Operational Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet
 - OPA234E/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
350kHz 18V 275uA Operational Amplifier IC - 687-OPA234E/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350kHz 18V 275uA Operational Amplifier IC
687-OPA234E/2K5
350kHz 18V 275uA Operational Amplifier IC 687-OPA234E/2K5
1-Ch Op Amp, 350kHz GBW, 18V, 275uA, VSSOP Product overview: OPA234E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, 275uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, 275uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA234E/2K5 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 350kHz GBW, 18V, 275uA, VSSOP Product overview: OPA234E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, 275uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, 275uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA234E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - OPA234E/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA234E/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA234E/2K5-ND
General Purpose Amplifier 1 Circuit 8-VSSOP

General Purpose Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Electrical Parts - OPA234E/2K5 - 1233502-OPA234E/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA234E/2K5
1233502-OPA234E/2K5
Electrical Parts - OPA234E/2K5 1233502-OPA234E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1233502-OPA234E/2K5 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 12nA Voltage - Input Offset: 70μV Family Name: OPA234 Categories: Integrated Circuits (ICs) Operating Supply Current: 275μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 22mA SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): ISL28107FUZ-T7A; ISL28127FUZ; ISL28127FUBZ-T7; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233502-OPA234E/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Family Name: OPA234
Categories: Integrated Circuits (ICs)
Operating Supply Current: 275μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 22mA
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): ISL28107FUZ-T7A; ISL28127FUZ; ISL28127FUBZ-T7;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA234E/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA234E/2K5
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
IC OPAMP GP 1 CIRCUIT 8VSSOP - 815-OPA234E/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8VSSOP
815-OPA234E/2K5
IC OPAMP GP 1 CIRCUIT 8VSSOP 815-OPA234E/2K5
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA234E/2K5
Instrumentation, OP Amps, Buffer Amps OPA234E/2K5
General Purpose Amplifier 1 Circuit 8-VSSOP

General Purpose Amplifier 1 Circuit 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA234E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA234E/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA234E/2K5
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA234E/2K5 OPA234E/2K5 687-OPA234E/2K5 OPA234E/2K5-ND 1233502-OPA234E/2K5 OPA234E/2K5 815-OPA234E/2K5 OPA234E/2K5 OPA234E/2K5
Product Name OPA234 Low Power, Precision Single-Supply Operational Amplifiers 350kHz 18V 275uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Electrical Parts - OPA234E/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 8VSSOP Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 36 volts
VOS 0.1000 millivolts 0.0700 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers