The OPA2376 is a dual precision operational amplifier with low noise (7.5 nV/√Hz at 1 kHz), low offset voltage (5 μV typical), and low quiescent current (760 μA typical). It features rail-to-rail input and output, operates on a single supply from 2.2 V to 5.5 V, and has a gain bandwidth product of 5.5 MHz. The OPA2376AIDGKRG4 variant is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is rated for operation from -40°C to +125°C.
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Dual Op Amp, 5.5MHz BW, 5uV Vos, 760uA, 5.5V, VSSOP Product overview: OPA2376AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 209459-OPA2376AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Precision Amplifiers Prec Lo Noise Lo Quies Current Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2376AIDGKRG4 | 687-OPA2376AIDGKRG4 | OPA2376AIDGKRG4-ND | 209459-OPA2376AIDGKRG4 | OPA2376AIDGKRG4 | OPA2376AIDGKRG4 | OPA2376AIDGKRG4 | OPA2376AIDGKRG4 |
| Product Name | OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Dual 5.5MHz 760uA 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | ||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 76 dB |