Texas Instruments OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652U/2K5

Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier - OPA2652U/2K5 - Texas Instruments
Dallas, TX, United States
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier
OPA2652U/2K5
OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier OPA2652U/2K5
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85

SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2652U/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2652U/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2652U/2K5TR-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2652U/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2652U/2K5DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2652U/2K5DKR-ND
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2652U/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2652U/2K5CT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2652U/2K5CT-ND
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 700MHz 335V SOIC Operational Amplifier IC
687-OPA2652U/2K5
Dual 700MHz 335V SOIC Operational Amplifier IC 687-OPA2652U/2K5
700MHz Dual Op Amp, Voltage-Feedback, 335V/µs Slew Rate, 8-SOIC Product overview: OPA2652U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652U/2K5 can be used for catalog matching and distributor lookup.

700MHz Dual Op Amp, Voltage-Feedback, 335V/µs Slew Rate, 8-SOIC Product overview: OPA2652U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700MHz, 335V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700MHz, 335V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2652U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2652U/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 - 004233-OPA2652U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5
004233-OPA2652U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 004233-OPA2652U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004233-OPA2652U/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 700MHz Amplifier Type: Voltage Feedback Slew Rate: 335 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V Operating Supply Current: 11mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004233-OPA2652U/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 335 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2652U/2K5
Instrumentation, OP Amps, Buffer Amps OPA2652U/2K5
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2652U/2K5
Instrumentation, OP Amps, Buffer Amps OPA2652U/2K5
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2652U/2K5
High Speed Operational Amplifiers OPA2652U/2K5
High Speed Operational Amplifiers Dual 700MHz V FeedB

High Speed Operational Amplifiers Dual 700MHz V FeedB

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2652U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2652U/2K5
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2652U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2652U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2652U/2K5
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2652U/2K5 296-OPA2652U/2K5TR-ND 687-OPA2652U/2K5 OPA2652U/2K5 004233-OPA2652U/2K5 OPA2652U/2K5 OPA2652U/2K5 OPA2652U/2K5 OPA2652U/2K5 OPA2652U/2K5
Product Name OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 700MHz 335V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2652U/2K5 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6 to 12 volts 6 to 12 volts 6 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 7750 microamps
Unlock Full Specs
to access all available technical data