Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677T OPA2677T

Description
Manufacturer: Texas Instruments Win Source Part Number: 060864-OPA2677T Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Current Feedback Slew Rate: 2000 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 18mA Channel Output Current: 500mA Gain Bandwidth Product (GBP): 2GHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060864-OPA2677T Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Current Feedback Slew Rate: 2000 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 18mA Channel Output Current: 500mA Gain Bandwidth Product (GBP): 2GHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677T - 060864-OPA2677T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677T
060864-OPA2677T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677T 060864-OPA2677T
Manufacturer: Texas Instruments Win Source Part Number: 060864-OPA2677T Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Current Feedback Slew Rate: 2000 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 18mA Channel Output Current: 500mA Gain Bandwidth Product (GBP): 2GHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060864-OPA2677T
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2677T-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2677T-ND
Instrumentation, Op Amps, Buffer Amps OPA2677T-ND
Current Feedback Amplifier 2 Circuit 16-SOIC

Current Feedback Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA2677T
Operational Amplifier IC 687-OPA2677T
IC OPAMP CFA 2 CIRCUIT 16SOIC Product overview: OPA2677T from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677T can be used for catalog matching and distributor lookup.

IC OPAMP CFA 2 CIRCUIT 16SOIC Product overview: OPA2677T from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2677T - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
 - OPA2677T - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2677T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2677T
Instrumentation, OP Amps, Buffer Amps OPA2677T
Current Feedback Amplifier 2 Circuit 16-SOIC

Current Feedback Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2677T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2677T
Instrumentation, OP Amps, Buffer Amps OPA2677T
Current Feedback Amplifier 2 Circuit 16-SOIC

Current Feedback Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 060864-OPA2677T OPA2677T-ND 687-OPA2677T OPA2677T OPA2677T
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677T Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 18 milliamps 18 milliamps 18 milliamps
VOS 1 millivolts 0.8000 millivolts
IBIAS 10 µA 10 µA
GBW 2000 MHz 2000 MHz
Unlock Full Specs
to access all available technical data