The OPA2347EA/3K is a dual, micropower, rail-to-rail operational amplifier in an SOT-23-8 package, designed for portable and battery-powered applications. It operates from a single supply of 2.3V to 5.5V, with a quiescent current of 20 µA per channel at 25°C and up to 38 µA over temperature. The device features a gain-bandwidth product of 350 kHz, a slew rate of 0.17 V/µs, and input common-mode range extending 200 mV beyond the rails. Output swing is within 5 mV to 125 mV of the rails depending on load. It is specified for operation from -55°C to +125°C, with thermal resistance of 150°C/W for the SOT-23-8 package.
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 026046-OPA2347EA/3K
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
2-Ch 350kHz Op Amp, Rail-to-Rail, 2.5-5.5V, SOIC, 20uA Product overview: OPA2347EA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347EA/3K can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT SOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
OP-AMP, DUAL, 350KHZ, 0.17V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.17V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT SOT23-8
Operational Amplifiers - Op Amps WCSP-8 Micropower Rail-to-Rail
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2347EA/3K | 026046-OPA2347EA/3K | 296-27925-2-ND | 687-OPA2347EA/3K | OPA2347EA/3K | OPA2347EA/3K | OPA2347EA/3K | 29AH1206 | OPA2347EA/3K | OPA2347EA/3K |
| Product Name | OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3K | Instrumentation, Op Amps, Buffer Amps | 350kHz 5.5V 20uA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 350Khz, 0.17V/us, Sot-23-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.5 to 5.5 volts | 2.3 volts | 2.3 volts | |||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 34 microamps | |||||||||
| CMRR | 70 dB |