Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2388IDR

Description
Win Source Part Number: 979524-OPA2388IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 30 pA Voltage - Input Offset: 0.25 µV Current - Supply: 1.9mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2388IDRTR,296 -OPA2388IDRCT,296-OP A2388IDRDKR Base Product Number: OPA2388 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 979524-OPA2388IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 30 pA Voltage - Input Offset: 0.25 µV Current - Supply: 1.9mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2388IDRTR,296 -OPA2388IDRCT,296-OP A2388IDRDKR Base Product Number: OPA2388 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 979524-OPA2388IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
979524-OPA2388IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 979524-OPA2388IDR
Win Source Part Number: 979524-OPA2388IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 30 pA Voltage - Input Offset: 0.25 µV Current - Supply: 1.9mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2388IDRTR,296 -OPA2388IDRCT,296-OP A2388IDRDKR Base Product Number: OPA2388 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 979524-OPA2388IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 0.25 µV
Current - Supply: 1.9mA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2388IDRTR,296-OPA2388IDRCT,296-OPA2388IDRDKR
Base Product Number: OPA2388
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz SOIC Operational Amplifier IC
687-OPA2388IDR
Dual 10MHz SOIC Operational Amplifier IC 687-OPA2388IDR
Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-SOIC Product overview: OPA2388IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-SOIC Product overview: OPA2388IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDRCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDRTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDRDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2388IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2388IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2388IDR
IC OPAMP ZER-DRIFT 2CIRC 8SOIC

IC OPAMP ZER-DRIFT 2CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2388IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2388IDR
Instrumentation, OP Amps, Buffer Amps OPA2388IDR
IC OPAMP ZER-DRIFT 2CIRC 8SOIC

IC OPAMP ZER-DRIFT 2CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2388IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2388IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2388IDR
IC OPAMP ZER-DRIFT 2CIRC 8SOIC

IC OPAMP ZER-DRIFT 2CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2388IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2388IDR
Instrumentation, OP Amps, Buffer Amps OPA2388IDR
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 979524-OPA2388IDR 687-OPA2388IDR 296-OPA2388IDRCT-ND OPA2388IDR OPA2388IDR OPA2388IDR OPA2388IDR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 10MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
VOS 2.50E-4 millivolts 2.50E-4 millivolts 2.50E-4 millivolts
IBIAS 3.00E-5 µA 3.00E-5 µA 3.00E-5 µA
GBW 10 MHz 10 MHz 10 MHz
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524ADZ - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers
Op Amps - 2413464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details