SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 16-VQFN -40 to 85
Dual Op Amp, 2GHz GBW, 250MHz BW, 500mA Output, VQFN Product overview: OPA2677IRGVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 250MHz, 500mA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 250MHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IRGVT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PQCC16
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1233568-OPA2677IRGVT
Series: SpeedPlus
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Family Name: OPA2677
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Output Current per Channel: 500mA
SR - Slew Rate: 2000 V/μs
GBP - Gain Bandwidth Product: 2GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): OPA2677IRGVRG4; OPA2677IDDAR; OPA2677IDDA;
Introduction Date: September 20, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 2 CIRCUIT 16VQFN
High Speed Operational Amplifiers Dual Wideband High Output Current
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
IC OPAMP CFA 2 CIRCUIT 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677IRGVT | 687-OPA2677IRGVT | OPA2677IRGVT | 296-19471-2-ND | 1233568-OPA2677IRGVT | OPA2677IRGVT | OPA2677IRGVT | OPA2677IRGVT | OPA2677IRGVT |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Dual 2GHz 250MHz 500mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IRGVT | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 5.5 millivolts | 1 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 19500 microamps |